Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Cynergy3 RSF66A25B150P Float Switch
SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:177mm; Supply Voltage DC Max:120V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1295-ND | 7564233 | 53W6853 |
| Product Name | Float, Level Sensors | Float Switches | Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | ||
| Media Type | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |