Sensata Technologies Float, Level Sensors RSF54Y100RC

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1014-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1014-ND
Float, Level Sensors 725-1014-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread

Buy Now Datasheet
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 - 46WX3242 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3
46WX3242
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 46WX3242
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Approval Bodies:UL; Body Material:PP (Polypropylene);

FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Approval Bodies:UL; Body Material:PP (Polypropylene);

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1014-ND 46WX3242
Product Name Float, Level Sensors Float Switch, Vert; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details