Sensata Technologies Float, Level Sensors TSF86Y100D

Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1171-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1171-ND
Float, Level Sensors 725-1171-ND
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 - 27T4672 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
27T4672
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 27T4672
THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1171-ND 27T4672
Product Name Float, Level Sensors Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10211410-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float, Level Sensors - 1921-LLC865172-2-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Continuous level sensor (guided wave radar) - LR3000 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
View Details
5 suppliers