Sensata Technologies Float, Level Sensors - Industrial SSH66TE34NPS

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1144-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1144-ND
Float, Level Sensors - Industrial 725-1144-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4601 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4601
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4601
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:SSH66TE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:SSH66TE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1144-ND 27T4601
Product Name Float, Level Sensors - Industrial Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details