Sensata Technologies Float, Level Sensors RSF66A25B100

Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1072-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1072-ND
Float, Level Sensors 725-1072-ND
Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 39C0110 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
39C0110
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 39C0110
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; Body Material:Polyphenyle ne Sulphide; Features:127 mm RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; Body Material:Polyphenylene Sulphide; Features:127 mm RoHS Compliant: Yes

Supplier's Site
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 - 18J8931 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
18J8931
Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3 18J8931
FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene

FLOAT SWITCH, DUAL, PSN; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:600mA; Product Range:RSF66 Dual Position Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1072-ND 39C0110 18J8931
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 Float Switch, Dual, Psn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details