Sensata Technologies Float, Level Sensors RSF14Y100RF

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - CC1561-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
CC1561-ND
Float, Level Sensors CC1561-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 - 53Y0865 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
53Y0865
Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3 53Y0865
SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Approval Bodies:UL; Body Material:PP RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Approval Bodies:UL; Body Material:PP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number CC1561-ND 53Y0865
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pp; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details