Sensata Technologies Float, Level Sensors RSF73Y100RN

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1005-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1005-ND
Float, Level Sensors 725-1005-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 99B1523 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
99B1523
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 99B1523
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF70 Series; Body Material:Nylon; Connection Size:1/8"; Features:User configurable contacts; Port Style:M12 RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF70 Series; Body Material:Nylon; Connection Size:1/8"; Features:User configurable contacts; Port Style:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1005-ND 99B1523
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 2565750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Ultrasonic/Sonic; Other (Such as tilt etc.)
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details