Sensata Technologies Float, Level Sensors RSF76H050TV

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1125-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1125-ND
Float, Level Sensors 725-1125-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 06R1531 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
06R1531
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 06R1531
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:RSF70 Series; Body Material:Polyphenyle ne Sulphide RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:RSF70 Series; Body Material:Polyphenylene Sulphide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1125-ND 06R1531
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data