Sensata Technologies Float, Level Sensors TSF74H100DN

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1158-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1158-ND
Float, Level Sensors 725-1158-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - TSF74H100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF74H100DN
Sensors, Transducers - Float, Level Sensors TSF74H100DN
Win Source Part Number: 1380148-TSF74H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 100°C Fake Threat In the Open Market: 49 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product Status: Active Base Product Number: TSF74H100 Mounting Type: Panel Mount, M16x2 Thread HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Switch (Single Float) Voltage Rating: 300VAC, 300VDC Output Configuration: SPST-NC/NO Current: 1 A Minimum Liquid Specific Gravity: 0.85 Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm) Material - Housing & Prism: Polypropylene (PP)

Win Source Part Number: 1380148-TSF74H100DN
Category: Sensors, Transducers - Float, Level Sensors
Temperature Range - Operating: -20°C ~ 100°C
Fake Threat In the Open Market: 49 pct.
Type: Liquid, Temperature
MSL Level: 1 (Unlimited)
Mfr: Sensata-Cynergy3
Series: TSF70
Package: Bulk
Product Status: Active
Base Product Number: TSF74H100
Mounting Type: Panel Mount, M16x2 Thread
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Switch (Single Float)
Voltage Rating: 300VAC, 300VDC
Output Configuration: SPST-NC/NO
Current: 1 A
Minimum Liquid Specific Gravity: 0.85
Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm)
Material - Housing & Prism: Polypropylene (PP)

Buy Now Datasheet
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 - 27T4659 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
27T4659
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 27T4659
THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1158-ND TSF74H100DN 27T4659
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data