Sensata Technologies Float, Level Sensors TSF86Y050T

Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet
Description
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1170-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1170-ND
Float, Level Sensors 725-1170-ND
"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

"Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 - 27T4671 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
27T4671
Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3 27T4671
THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF80 SERIES; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:TSF80 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1170-ND 27T4671
Product Name Float, Level Sensors Thermistor Float Switch, Tsf80 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar with Modbus RTU - GWR-2000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1200 inch (? to 30480 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details