Sensata Technologies Float, Level Sensors - Industrial SSV66A200E1GP

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - SSV66A200E1GP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
SSV66A200E1GP-ND
Float, Level Sensors - Industrial SSV66A200E1GP-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 49Y1234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
49Y1234
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 49Y1234
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number SSV66A200E1GP-ND 49Y1234
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details