Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Cynergy3 RSF53Y100RC Float Switch
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; Body Material:Nylon; Connection Size:1/8"; Float Material:Nylon; Fluid Specific Gravity Min:0.8 RoHS Compliant: Yes
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:25VA; Body Material:Nylon (Polyamide); Colour:Black; Contact
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1013-ND | 3389766 | 31B4771 | 06WX8651 |
| Product Name | Float, Level Sensors | Float Switches | Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 | Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | |||
| Media Type | Liquid | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |