Sensata Technologies Float, Level Sensors RSF44H100RF

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1106-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1106-ND
Float, Level Sensors 725-1106-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Float Switch, Horizontal, Polyprop; Operating Pressure Max Sensata/cynergy3 - 41T0789 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horizontal, Polyprop; Operating Pressure Max Sensata/cynergy3
41T0789
Float Switch, Horizontal, Polyprop; Operating Pressure Max Sensata/cynergy3 41T0789
FLOAT SWITCH, HORIZONTAL, POLYPROP; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1A; Product Range:RSF40 Series; SVHC:No SVHC (17-Dec-2015); Body Material:PP (Polypropylene); Lead Length:1m; Level Sensor RoHS Compliant: Yes

FLOAT SWITCH, HORIZONTAL, POLYPROP; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1A; Product Range:RSF40 Series; SVHC:No SVHC (17-Dec-2015); Body Material:PP (Polypropylene); Lead Length:1m; Level Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1106-ND 41T0789
Product Name Float, Level Sensors Float Switch, Horizontal, Polyprop; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details