Sensata Technologies Float, Level Sensors TSF74Y100DN

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1159-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1159-ND
Float, Level Sensors 725-1159-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - TSF74Y100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF74Y100DN
Sensors, Transducers - Float, Level Sensors TSF74Y100DN
Win Source Part Number: 1383733-TSF74Y100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 120VDC, 240VAC Standard Package: 5 pcs Output Type: Switch (Single Float) Current: 600 mA Output Configuration: SPST-NC/NO Mounting Type: Panel Mount, M16x2 Thread Temperature Range - Operating: -20°C ~ 100°C Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm) Material - Housing & Prism: Polypropylene (PP) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Sensata-Cynergy3 Base Product Number: TSF74Y100 Moisture Sensitivity Level (MSL): 1 (Unlimited) Minimum Liquid Specific Gravity: 0.85

Win Source Part Number: 1383733-TSF74Y100DN
Category: Sensors, Transducers>Float, Level Sensors
Series: TSF70
Type: Liquid, Temperature
Package: Bulk
Voltage Rating: 120VDC, 240VAC
Standard Package: 5 pcs
Output Type: Switch (Single Float)
Current: 600 mA
Output Configuration: SPST-NC/NO
Mounting Type: Panel Mount, M16x2 Thread
Temperature Range - Operating: -20°C ~ 100°C
Switch Actuation Level: 0.3149", 0.4641" (8mm, 20mm)
Material - Housing & Prism: Polypropylene (PP)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Sensata-Cynergy3
Base Product Number: TSF74Y100
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Minimum Liquid Specific Gravity: 0.85

Buy Now Datasheet
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 - 27T4660 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
27T4660
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 27T4660
THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1159-ND TSF74Y100DN 27T4660
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float Switches - 1748414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details