Sensata Technologies Float, Level Sensors SSF211X100

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1083-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1083-ND
Float, Level Sensors 725-1083-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP"

Buy Now Datasheet
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 18J9646 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
18J9646
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 18J9646
FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC; Contact

FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC; Contact

Supplier's Site
Float Sensor, 5Bar, 0.5A, Ss; Operating Pressure Max Sensata/cynergy3 - 27T4579 - Newark, An Avnet Company
Chicago, IL, United States
Float Sensor, 5Bar, 0.5A, Ss; Operating Pressure Max Sensata/cynergy3
27T4579
Float Sensor, 5Bar, 0.5A, Ss; Operating Pressure Max Sensata/cynergy3 27T4579
FLOAT SENSOR, 5BAR, 0.5A, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series RoHS Compliant: Yes

FLOAT SENSOR, 5BAR, 0.5A, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1083-ND 18J9646
Product Name Float, Level Sensors Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (SIDE) - CNCR 130 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details