Sensata Technologies Float, Level Sensors - Industrial SSH66XU12N100

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1147-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1147-ND
Float, Level Sensors - Industrial 725-1147-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4605 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4605
Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4605
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XU Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V; Supply Voltage DC Min:0VRoHS Compliant: Yes

FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XU Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:300V; Supply Voltage DC Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1147-ND 27T4605
Product Name Float, Level Sensors - Industrial Float Switch, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Indicators - 611322 - RS Components, Ltd.
Specs
Media Type Liquid
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details