Sensata Technologies Float, Level Sensors - Industrial SSV66A150E1GP

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - SSV66A150E1GP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
SSV66A150E1GP-ND
Float, Level Sensors - Industrial SSV66A150E1GP-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3 - 27T4611 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3
27T4611
Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3 27T4611
FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes

FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number SSV66A150E1GP-ND 27T4611
Product Name Float, Level Sensors - Industrial Float Switch, 0 To 20Bar, 500Ma, 300V; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float Switches - 2731488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details