Sensata Technologies Float, Level Sensors - Industrial SSF212X100H

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - SSF212X100H-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
SSF212X100H-ND
Float, Level Sensors - Industrial SSF212X100H-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 - 27T4582 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
27T4582
Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3 27T4582
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number SSF212X100H-ND 27T4582
Product Name Float, Level Sensors - Industrial Sensor, Float Switch, Spst-No/nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details