Sensata Technologies Float, Level Sensors RSF107YNP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF107YNP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF107YNP-ND
Float, Level Sensors RSF107YNP-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 - 98Y7604 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
98Y7604
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 98Y7604
SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:RSF100 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:RSF100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF107YNP-ND 98Y7604
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 94.49 inch (30 to 2400 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details