Sensata Technologies Float, Level Sensors TSF73H100DN

Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1156-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1156-ND
Float, Level Sensors 725-1156-ND
Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - TSF73H100DN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
TSF73H100DN
Sensors, Transducers - Float, Level Sensors TSF73H100DN
Win Source Part Number: 1383732-TSF73H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float) Current: 1 A Output Configuration: SPST-NC/NO Mounting Type: Panel Mount, M16x2 Thread Temperature Range - Operating: -20°C ~ 75°C Switch Actuation Level: 0.276", 0.464" (7mm, 20mm) Material - Housing & Prism: Nylon ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Sensata-Cynergy3 Base Product Number: TSF73H100 Moisture Sensitivity Level (MSL): 1 (Unlimited) Minimum Liquid Specific Gravity: 0.85

Win Source Part Number: 1383732-TSF73H100DN
Category: Sensors, Transducers>Float, Level Sensors
Series: TSF70
Type: Liquid, Temperature
Package: Bulk
Voltage Rating: 300VAC, 300VDC
Standard Package: 5 pcs
Output Type: Switch (Single Float)
Current: 1 A
Output Configuration: SPST-NC/NO
Mounting Type: Panel Mount, M16x2 Thread
Temperature Range - Operating: -20°C ~ 75°C
Switch Actuation Level: 0.276", 0.464" (7mm, 20mm)
Material - Housing & Prism: Nylon
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Sensata-Cynergy3
Base Product Number: TSF73H100
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Minimum Liquid Specific Gravity: 0.85

Buy Now Datasheet
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 - 27T4657 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
27T4657
Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3 27T4657
THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

THERMISTOR FLOAT SWITCH, TSF70 SERIES; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:TSF70 Series; Response Time:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1156-ND TSF73H100DN 27T4657
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors Thermistor Float Switch, Tsf70 Series; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Sensors - 2085498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 194 F (90 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details