Sensata Technologies Float, Level Sensors RSF66A50A100

Description
Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1065-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1065-ND
Float, Level Sensors 725-1065-ND
Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch W/ M12 Conn, Pps; Operating Pressure Max Sensata/cynergy3 - 49Y1210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch W/ M12 Conn, Pps; Operating Pressure Max Sensata/cynergy3
49Y1210
Sensor, Float Switch W/ M12 Conn, Pps; Operating Pressure Max Sensata/cynergy3 49Y1210
SENSOR, FLOAT SWITCH W/ M12 CONN, PPS; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, FLOAT SWITCH W/ M12 CONN, PPS; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1065-ND 49Y1210
Product Name Float, Level Sensors Sensor, Float Switch W/ M12 Conn, Pps; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Mini Capacitance Probe For Liquids - MCP-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details