TE Connectivity Float, Level Sensors SL630-C01

Description
Liquid Level Sensor Push-Pull High-Dry Output Flange Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Push-Pull High-Dry Output Flange Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 223-1660-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
223-1660-ND
Float, Level Sensors 223-1660-ND
Liquid Level Sensor Push-Pull High-Dry Output Flange Mount

Liquid Level Sensor Push-Pull High-Dry Output Flange Mount

Buy Now Datasheet
Float, Level Sensors - SL630-C01 - SL630-C01 - Win Source Electronics
Laguna Hills, CA, United States
Float, Level Sensors - SL630-C01
SL630-C01
Float, Level Sensors - SL630-C01 SL630-C01
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 794505-SL630-C01 Series: SL-360 Type: Liquid Operating Temperature Range: -30°C ~ 70°C Voltage Rating: 5 V ~ 24 V Mounting: Flange Mount Output Type: Push-Pull Output Configuration: High-Dry Family Name: SL630-C01 Categories: Sensors, Transducers Material - Housing & Prism: Polyetherimide (PEI) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 794505-SL630-C01
Series: SL-360
Type: Liquid
Operating Temperature Range: -30°C ~ 70°C
Voltage Rating: 5 V ~ 24 V
Mounting: Flange Mount
Output Type: Push-Pull
Output Configuration: High-Dry
Family Name: SL630-C01
Categories: Sensors, Transducers
Material - Housing & Prism: Polyetherimide (PEI)
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Liquid Level Sensors
SL630-C01
Liquid Level Sensors SL630-C01
Liquid Level Sensors LIQUID LEVEL MONITOR 12"CABLE

Liquid Level Sensors LIQUID LEVEL MONITOR 12"CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Level Sensors Level Sensors Level Sensors
Product Number 223-1660-ND SL630-C01 SL630-C01
Product Name Float, Level Sensors Float, Level Sensors - SL630-C01 Liquid Level Sensors
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015480-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details