Sensata Technologies Float, Level Sensors RSF77H100GN

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF77H100GN-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF77H100GN-ND
Float, Level Sensors RSF77H100GN-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 - 98Y7628 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
98Y7628
Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 98Y7628
SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF70 Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF77H100GN-ND 98Y7628
Product Name Float, Level Sensors Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0A-0402 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float, Level Sensors - Industrial - 1921-LLHPA521D5-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Capacitive sensor - KG5066 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 0.4724 inch (12 mm)
Output Options Alarm / Visual Indicator
View Details