Sensata Technologies Float, Level Sensors - Industrial SSF212XPL

Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet
Description
SEN LVL LIQ SWITCH SPST/NC/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 725-1082-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1082-ND
Float, Level Sensors - Industrial 725-1082-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 97J7615 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
97J7615
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 97J7615
LIQUID LEVEL SENSOR; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; Body Material:Stainless Steel; Connection Size:1/2"; Features:Plug and Socket Connection RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; Body Material:Stainless Steel; Connection Size:1/2"; Features:Plug and Socket Connection RoHS Compliant: Yes

Supplier's Site
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 18J9647 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
18J9647
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 18J9647
FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC;

FLOAT SWITCH, HORIZ; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series; SVHC:No SVHC (17-Dec-2015); Body Material:Stainless Steel; Contact Configuration:1NO / 1NC;

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1082-ND 97J7615 18J9647
Product Name Float, Level Sensors - Industrial Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 1936733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details