Sensata Technologies Level Sensors OLS500D3

Description
Cynergy3 OLS500D3 Level Switch
Request a Quote Datasheet
Description
Cynergy3 OLS500D3 Level Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 7800302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
7800302
Level Sensors 7800302
Cynergy3 OLS500D3 Level Switch

Cynergy3 OLS500D3 Level Switch

Supplier's Site
Float, Level Sensors - 725-1284-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1284-ND
Float, Level Sensors 725-1284-ND
Liquid Level Sensor Push-Pull High-Dry Output Threaded

Liquid Level Sensor Push-Pull High-Dry Output Threaded

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Level Sensors Level Sensors
Product Number 7800302 725-1284-ND
Product Name Level Sensors Float, Level Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300191 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details