Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Cynergy3 RSF104Y100JN/RS Float Switch
SENSOR, FLOAT VERTICAL SWITCH, SPST, PP; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:RSF100 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:RSF100 Series; Supply Voltage DC Max:120V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1397-ND | 1242557 | 99Y8291 |
| Product Name | Float, Level Sensors | Float Switches | Sensor, Float Vertical Switch, Spst, Pp; Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | ||
| Media Type | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |