Sensata Technologies Float, Level Sensors RSF106HVP

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - RSF106HVP-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
RSF106HVP-ND
Float, Level Sensors RSF106HVP-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread

Buy Now Datasheet
Operating Pressure Max Sensata/cynergy3 - 41Y1094 - Newark, An Avnet Company
Chicago, IL, United States
Operating Pressure Max Sensata/cynergy3
41Y1094
Operating Pressure Max Sensata/cynergy3 41Y1094
Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:- RoHS Compliant: Yes

Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number RSF106HVP-ND 41Y1094
Product Name Float, Level Sensors Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details