Cynergy3 RSF77Y100GN/RS Float Switch
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:600mA; Product Range:RSF70 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 1242576 | 725-1548-ND | 98Y7632 |
| Product Name | Float Switches | Float, Level Sensors | Sensor, Float Switch, Spst-No/nc, Pvdf; Operating Pressure Max Sensata/cynergy3 |
| Meter Technology Type | Mechanical/magnetic Floats; Other (Such as tilt etc.) | Mechanical/magnetic Floats | |
| Mounting Options | Top mount | ||
| Device Classification | Sensor Only |