Sensata Technologies Float, Level Sensors RSF53H100R1/8

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1111-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1111-ND
Float, Level Sensors 725-1111-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT"

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 06R1523 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
06R1523
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 06R1523
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:RSF50 Series; Body Material:Nylon; Connection Size:1/8"; Float Material:Nylon; Fluid Specific Gravity Min:0.8 RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:RSF50 Series; Body Material:Nylon; Connection Size:1/8"; Float Material:Nylon; Fluid Specific Gravity Min:0.8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1111-ND 06R1523
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details