Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12x1.75 Thread
Cynergy3 RSF56H100RC Float Switch
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:RSF50 Series; Body Material:Polyphenyle
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 725-1117-ND | 7259896 | 06R1526 |
| Product Name | Float, Level Sensors | Float Switches | Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 |
| Device Classification | Sensor Only | ||
| Media Type | Liquid | Liquid | |
| Output Options | Alarm / Visual Indicator |