Sensata Technologies Float Switches SSF67A25B125

Description
Cynergy3 SSF67A25B125 Float Switch
Request a Quote Datasheet
Description
Cynergy3 SSF67A25B125 Float Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 4928924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
4928924
Float Switches 4928924
Cynergy3 SSF67A25B125 Float Switch

Cynergy3 SSF67A25B125 Float Switch

Supplier's Site
Float, Level Sensors - Industrial - 725-1136-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
725-1136-ND
Float, Level Sensors - Industrial 725-1136-ND
SENSOR LEVEL LIQ SWITCH

SENSOR LEVEL LIQ SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Level Sensors Level Sensors
Product Number 4928924 725-1136-ND
Product Name Float Switches Float, Level Sensors - Industrial
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details