Eaton Corporation Limit Switch Rotary Head Roller Lever E50KL573

Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet
Description
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Rotary Head Roller Lever - E50KL573 - Eaton Corporation
Cleveland, OH, USA
Limit Switch Rotary Head Roller Lever
E50KL573
Limit Switch Rotary Head Roller Lever E50KL573
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
  • EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON
  • 2.5 INCH LEVER LENGTH/RADIUS
  • 1 INCH ROLLER WIDTH
  • NYLATRON ROLLER MATERIAL
  • 0.75 INCH ROLLER DIAMETER
  • STANDARD ROLLER TYPE
  • CAST ALUMINUM LEVER MATERIAL
  • FRONT ROLLER MOUNTING LOCATION
  • E50 MODEL
Supplier's Site Datasheet
Limit Switch - 8523142 - Radwell International
Willingboro, NJ, United States
Limit Switch
8523142
Limit Switch 8523142
LIMIT SWITCH OPERATOR, 2.5" LEVER, 1" WIDE NYLATRON ROLLER. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH OPERATOR, 2.5" LEVER, 1" WIDE NYLATRON ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CHGP Industrial Limit Switches - E50KL573 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Industrial Limit Switches
E50KL573
CHGP Industrial Limit Switches E50KL573
E50 OPERATING LEVER

E50 OPERATING LEVER

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Galco Industrial Electronics
Product Category Limit Switches Linear Limit Switches Rotary Limit Switches
Product Number E50KL573 8523142 E50KL573
Product Name Limit Switch Rotary Head Roller Lever Limit Switch CHGP Industrial Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Pull-wire switches - TQ 700 S - TQ 700-20 S -  - Schmersal Inc.
Specs
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -25 to 70 C (-13 to 158 F)
Mechanical Life Minimum 1000000 (#)
View Details
Electromechanical Limit Switch, Rotate From 12450 - 12750 Degrees - S9200A-G163-42 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 12450 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details