Honeywell Sensing & IoT MICRO SWITCH EX Series Explosion-Proof Limit Switches, Manual, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit EX-AR50

Description
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
Datasheet
Description
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Manual, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - EX-AR50 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Manual, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
EX-AR50
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Manual, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit EX-AR50
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

Supplier's Site Datasheet
Shenzhen, China
Switches - Limit Switches
EX-AR50
Switches - Limit Switches EX-AR50
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Supplier's Site
Limit Switch - 64897297 - Radwell International
Willingboro, NJ, United States
Limit Switch
64897297
Limit Switch 64897297
LIMIT SWITCH, EXPLOSION PROOF, 1NC/1NO, SPDT, SNAP ACTION, 0.5 IN - 14NPT. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH, EXPLOSION PROOF, 1NC/1NO, SPDT, SNAP ACTION, 0.5 IN - 14NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited Radwell International
Product Category Limit Switches Linear Limit Switches Linear Limit Switches
Product Number EX-AR50 EX-AR50 64897297
Product Name MICRO SWITCH EX Series Explosion-Proof Limit Switches, Manual, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Switches - Limit Switches Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Certifications / Approvals CSA Certified; UL Listed; UL, CSA, ATEX, IEC Ex, INMETRO
Features Rated for Hazardous Locations
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Precision Switch - MY-COM A - Baumer Ltd.
Specs
Switch Type Solid State
Contact Type Momentary Contact
Normal State Normally Closed
View Details