Eaton Corp. / Commercial Controls Division Heavy-Duty Plug-In Switch E50DT1

Description
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)
Datasheet
Description
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Plug-In Switch - E50DT1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Heavy-Duty Plug-In Switch
E50DT1
Heavy-Duty Plug-In Switch E50DT1
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)

E50 Heavy-Duty Modular Limit Switches

The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features

  • Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime
  • Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments
  • Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws
  • The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring
  • E50 devices can be ordered in separate components or as complete assembled switches
  • 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits
  • Keyed, four direction head positioning
  • Standard 5° pre-travel and 90° total travel
  • 24 - 120V AC/DC LED and 120V AC neon indicating lights available
  • Rotary heads are field convertible CW, CCW, or both, without special tools
  • Epoxy filled, pin connector or pigtail pin connector receptacles available

Approvals

  • UL Listed
  • CSA Certified
  • IEC 947.5.1
  • TUV - E9271605E02
  • CE (where shown)
Supplier's Site Datasheet
Limit Switch, Top Pushbutton; Limit Switch Actuator Eaton Cutler Hammer - 47K5980 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Top Pushbutton; Limit Switch Actuator Eaton Cutler Hammer
47K5980
Limit Switch, Top Pushbutton; Limit Switch Actuator Eaton Cutler Hammer 47K5980
LIMIT SWITCH, TOP PUSHBUTTON; Limit Switch Actuator:Pushbutton; Contact Configuration:-; Contact Current AC Max:60A; Contact Voltage AC Max:600V; Operating Force Max:4lbf; Product Range:-; Contact Current DC Max:1A RoHS Compliant: No

LIMIT SWITCH, TOP PUSHBUTTON; Limit Switch Actuator:Pushbutton; Contact Configuration:-; Contact Current AC Max:60A; Contact Voltage AC Max:600V; Operating Force Max:4lbf; Product Range:-; Contact Current DC Max:1A RoHS Compliant: No

Supplier's Site Datasheet
Limit Switch - 424888 - Radwell International
Willingboro, NJ, United States
Limit Switch
424888
Limit Switch 424888
LIMIT SWITCH HEAD, HEAVY DUTY, TOP PUSHBUTTON, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH HEAD, HEAVY DUTY, TOP PUSHBUTTON, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Limit Switch -  - Radwell International
Willingboro, NJ, United States
Limit Switch
Limit Switch
CUTLER HAMMER Sensors & Switches E50DT1

CUTLER HAMMER Sensors & Switches E50DT1

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company Radwell International Radwell International
Product Category Linear Limit Switches Limit Switches Linear Limit Switches Limit Switches
Product Number E50DT1 47K5980 424888
Product Name Heavy-Duty Plug-In Switch Limit Switch, Top Pushbutton; Limit Switch Actuator Eaton Cutler Hammer Limit Switch Limit Switch
Switch Type Electromechanical
Contact Type Momentary Contact Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 136246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Limit Switch - 8026694 - Radwell International
CARLO GAVAZZI Automation Components
View Details