Honeywell Analytics, Inc. Limit Switch FFS-20-QD05

Description
LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-N C, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-N C, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Limit Switch - 64916044 - Radwell International
Willingboro, NJ, United States
Limit Switch
64916044
Limit Switch 64916044
LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-N C, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-NC, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Limit Switches
Product Number 64916044
Product Name Limit Switch
Switch Configuration Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 136226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Compact capacitive limit switch with tube extension - VEGAPOINT 23 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details