Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
LIMIT SWITCH, PIN PLUNGER SPDT, 1 N.O, 1 N.C, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
Limit Switches Top Roller Arm
LIMIT SWITCH PIN PLUNGER SPDT-1NO/1NC; Limit Switch Actuator:Pin Plunger; Contact Configuration:SPDT-1
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | GLAA01D | 480-3488-ND | GLAA01D | 64917848 | GLAA01D | 95F9323 | GLAA01D |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Top Roller Arm, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Limit Switch | Limit Switches | Limit Switch Pin Plunger Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Roller Lever / Leaf | ||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | ||||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |