Eaton Corporation General/Heavy Duty Limit Switch E50AT36P

Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E50AT36P - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E50AT36P
General/Heavy Duty Limit Switch E50AT36P
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 221 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSH ROLLER ACTUATOR/HEAD TYPE 0.04 INCH PRETRAVEL 0.28 INCH TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
  • HEAVY DUTY FACTORY SEALED TYPE
  • SP-1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
  • SPRING RETURN, SNAP OPERATION TYPE
  • 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
  • UL, CSA, CE, TUV APPROVAL
  • NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
  • DIE CAST ZINC BODY MATERIAL
  • 14 TO 221 DEG F OPERATING TEMPERATURE
  • 4 LB OPERATING FORCE
  • 0.02 INCH DIFFERENTIAL TRAVEL
  • TOP PUSH ROLLER ACTUATOR/HEAD TYPE
  • 0.04 INCH PRETRAVEL
  • 0.28 INCH TOTAL TRAVEL
  • APPLICABLE STANDARD IEC 947-5-1
  • E50 MODEL
Supplier's Site Datasheet
Heavy-Duty Factory Sealed 6P+ Switch - E50AT36P - Eaton Corporation - Sensors
Mukilteo, WA, USA
Heavy-Duty Factory Sealed 6P+ Switch
E50AT36P
Heavy-Duty Factory Sealed 6P+ Switch E50AT36P
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices. They are available with prewired 16 AWG cables or mini connectors. Standard and custom cable lengths are available. As part of the E50 line, the 6P+ switches use the same operating heads as the standard E50 plug-in models to reduce the components you need to inventory. Product Features - Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments - Modular, plug-in components (head and switch body) provide application flexibility, reduced inventory and less downtime - Chemical resistant Viton gaskets, seals and boots are standard, and so are captive, posi-drive screws - A special tertiary seal on the switch body prevents fluid from entering even when the operating head is not attached - 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits - Factory wired cable features a 350 pound pullout capacity - Keyed, four direction head positioning. Standard 5° pre-travel and 90° total travel - 24 - 120V AC/DC LED and 120V AC neon indicating lights available - Rotary heads are field convertible CW, CCW, or both, without special tools - Extended 5 year warranty Approvals - UL Listed - CSA Certified - IEC 947.5.1 - TUV - E9271605E02 - CE (where shown)

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices. They are available with prewired 16 AWG cables or mini connectors. Standard and custom cable lengths are available. As part of the E50 line, the 6P+ switches use the same operating heads as the standard E50 plug-in models to reduce the components you need to inventory.
Product Features

  • - Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments
  • - Modular, plug-in components (head and switch body) provide application flexibility, reduced inventory and less downtime
  • - Chemical resistant Viton gaskets, seals and boots are standard, and so are captive, posi-drive screws
  • - A special tertiary seal on the switch body prevents fluid from entering even when the operating head is not attached
  • - 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits
  • - Factory wired cable features a 350 pound pullout capacity
  • - Keyed, four direction head positioning. Standard 5° pre-travel and 90° total travel
  • - 24 - 120V AC/DC LED and 120V AC neon indicating lights available
  • - Rotary heads are field convertible CW, CCW, or both, without special tools
  • - Extended 5 year warranty

Approvals

  • - UL Listed
  • - CSA Certified
  • - IEC 947.5.1
  • - TUV - E9271605E02
  • - CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number E50AT36P E50AT36P
Product Name General/Heavy Duty Limit Switch Heavy-Duty Factory Sealed 6P+ Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Push Roller Push Roller
Connections 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE Integral Cable
Certifications / Approvals CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Operating Temp -10 to 105 C (14 to 221 F) -10 to 121 C (14 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Operation Door Contact - AZ14 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Closed
Connections Screw Terminal
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
 - 4106972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Push Roller; Roller Lever / Leaf; Roller Tappet
View Details
Conductive limit switch for liquids for front-flush mounting - VEGAKON 61 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Switch Configuration Double Pole, Double Throw (DPDT)
Orientation Top Mounted Actuator
View Details