E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
LIMIT SWITCH HEAD,SIDE PUSH,SPRING
LIMIT SWITCH HEAD, SIDE PUSH PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE PUSHBUTTON; Limit Switch Actuator:Side Plunger; Contact Configuration:-; Contact Current AC Max:60A; Contact Voltage AC Max:600V; Operating Force Max:4lbf; Product Range:-; Contact Current DC Max:1A RoHS Compliant: No
| Eaton Corporation - Sensors | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | E50DS1 | E50DS1 | 19821 | 47K5979 |
| Product Name | Heavy-Duty Plug-In Switch | CHGP Industrial Limit Switches | Limit Switch | Limit Switch, Side Pushbutton; Limit Switch Actuator Eaton Cutler Hammer |
| Switch Type | Electromechanical | |||
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT) | |||
| Linear Actuator Types | Pushbutton or Plunger |