Eaton Corp. / Commercial Controls Division Heavy-Duty Plug-In Switch E50DW1

Description
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)
Datasheet
Description
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Plug-In Switch - E50DW1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Heavy-Duty Plug-In Switch
E50DW1
Heavy-Duty Plug-In Switch E50DW1
E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations. Product Features Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring E50 devices can be ordered in separate components or as complete assembled switches 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits Keyed, four direction head positioning Standard 5° pre-travel and 90° total travel 24 - 120V AC/DC LED and 120V AC neon indicating lights available Rotary heads are field convertible CW, CCW, or both, without special tools Epoxy filled, pin connector or pigtail pin connector receptacles available Approvals UL Listed CSA Certified IEC 947.5.1 TUV - E9271605E02 CE (where shown)

E50 Heavy-Duty Modular Limit Switches

The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features

  • Modular, plug-in components (head, body and receptacle) provide application flexibility, reduced inventory and less downtime
  • Manufactured to take the physical and environmental abuse (including cutting fluids and chemicals) of harsh industrial environments
  • Chemical resistant Viton® gaskets, seals and boots are standard, and so are captive, posi-drive screws
  • The switches have terminal identification on the nameplate for a visual wiring checkout without guesswork. Heads and switch bodies can be replaced without rewiring
  • E50 devices can be ordered in separate components or as complete assembled switches
  • 600V rating, ridge-topped contacts and wiping action assure continuity even to logic level circuits
  • Keyed, four direction head positioning
  • Standard 5° pre-travel and 90° total travel
  • 24 - 120V AC/DC LED and 120V AC neon indicating lights available
  • Rotary heads are field convertible CW, CCW, or both, without special tools
  • Epoxy filled, pin connector or pigtail pin connector receptacles available

Approvals

  • UL Listed
  • CSA Certified
  • IEC 947.5.1
  • TUV - E9271605E02
  • CE (where shown)
Supplier's Site Datasheet
Limit Switch Operating Head; For Use With Eaton Cutler Hammer - 31K6184 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch Operating Head; For Use With Eaton Cutler Hammer
31K6184
Limit Switch Operating Head; For Use With Eaton Cutler Hammer 31K6184
LIMIT SWITCH OPERATING HEAD; For Use With:Eaton E50 Series Heavy Duty Limit Switches; Accessory Type:Limit Switch Operating Head; Product Range:E50 Series RoHS Compliant: No

LIMIT SWITCH OPERATING HEAD; For Use With:Eaton E50 Series Heavy Duty Limit Switches; Accessory Type:Limit Switch Operating Head; Product Range:E50 Series RoHS Compliant: No

Supplier's Site Datasheet
Limit Switch - 424896 - Radwell International
Willingboro, NJ, United States
Limit Switch
424896
Limit Switch 424896
LIMIT SWITCH HEAD, STANDARD DUTY, WOBBLE HEAD, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH HEAD, STANDARD DUTY, WOBBLE HEAD, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company Radwell International
Product Category Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number E50DW1 31K6184 424896
Product Name Heavy-Duty Plug-In Switch Limit Switch Operating Head; For Use With Eaton Cutler Hammer Limit Switch
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Actuator Type Wobble Type (Spring)
Unlock Full Specs
to access all available technical data