MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
SWITCH SNAP ACTION SPDT 6A 120V
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1
Limit Switches 16N 3.6lb 10A 600VAC 1NC 1NO SPDT Snap
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLDA01B | GLDA01B | 480-2728-ND | GLDA01B | 38B6428 | 64927881 | GLDA01B |
| Product Name | MICRO SWITCH GLD Series Global Limit Switches, Top Plunger, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Top Plunger, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switch | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Pushbutton or Plunger | ||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; | ||||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |