MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
SWITCH SNAP ACTION SPDT 20A 125V
LIMIT SWITCH, EXPLOSION PROOF, SPDT, 15A. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | EXA-AR20 | EXA-AR20 | 64897214 |
| Product Name | MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Switches - Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | ||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA, ATEX, IEC Ex, INMETRO | ||
| Features | Rated for Hazardous Locations |