MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Honeywell Technologies GLCB01C
Limit Switches SPDT 1NC 1NO 10A Top Roller Plunger
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT-1
LIMIT SWITCH, ROLLER PLUNGER; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:16N; Product Range:-; Contact Current DC Max:10A; RoHS Compliant: Yes
LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, 1NO / 1NC, 10A, 300V, 6N. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | GLCB01C | 480-3512-ND | GLCB01C | 3081816 | GLCB01C | 92F3017 | 06WX3566 | 34544385 | GLCB01C |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Limit Switch, Top Roller Plunger, Spdt; Limit Switch Actuator Honeywell | Limit Switch, Roller Plunger; Limit Switch Actuator Honeywell | Limit Switch | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); 1 NC/1 NO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | 1NO / 1NC | Single Pole, Double Throw (SPDT); SPDT | ||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | ||||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | RoHS Compliant | |||||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |