DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 57 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 120 150 200 250 300 350 400 417
Product Name Notes
23.2V Clamp 215.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 216A Ipp Tvs Diode Surface Mount SMC
24.4V Clamp 204.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 205A Ipp Tvs Diode Surface Mount SMC
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC
259V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
259V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 19.3A Ipp Tvs Diode Surface Mount SMC
26V Clamp 192.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 192A Ipp Tvs Diode Surface Mount SMC
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 193A Ipp Tvs Diode Surface Mount SMC
27.6V Clamp 181.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount SMC
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 171.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 171A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 172A Ipp Tvs Diode Surface Mount SMC
292.1V Clamp 166.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount SMC
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
35.5V Clamp 141A Ipp Tvs Diode Surface Mount SMC
38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 118.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 110.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 94A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 77.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 86A Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 78A Ipp Tvs Diode Surface Mount SMC
648V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount SMC
69.4V Clamp 72A Ipp Tvs Diode Surface Mount SMC
TRANSIENT VOLTAGE
TVS 5KW 14V 5%BI DO-214AB TR13 R
TVS 5KW 15V 5%BI DO-214AB TR13 R
TVS 5KW 16V 5%BI DO-214AB TR13 R
TVS 5KW 17V 5%BI DO-214AB TR13 R
TVS 5KW 20V 5%BI DO-214AB TR13 R
TVS 5KW 22V 5%BI DO-214AB TR13 R
TVS 5KW 24V 5%BI DO-214AB TR13 R
TVS 5KW 26V 5%BI DO-214AB TR13 R
TVS 5KW 28V 5%BI DO-214AB TR13 R
TVS 5KW 30V 5%BI DO-214AB TR13 R
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC SMC
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 170VWM 275VC SMC
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 180VWM 292VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 190VWM 308VC DO214AB
TVS DIODE 200VWM 324VC DO214AB
TVS DIODE 200VWM 325VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 210VWM 340VC DO214AB
TVS DIODE 220VWM 356VC DO214AB
TVS DIODE 220VWM 357VC DO214AB
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 250VWM 405VC DO214AB
TVS DIODE 250VWM 406VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 300VWM 487VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 350VWM 568VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 400VWM 649VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
VOLTAGE SUPPRESOR

<< Prev Next >>