DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
53
54
55
56
57
58
59
60
61
62
63
64
65
70
80
90
100
110
120
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 26V Clamp 115.4A Ipp Tvs Diode Through Hole P600 | |
| 27.3V Clamp 115.4A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 106.6A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp 10.9A Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp 11A Ipp Tvs Diode Through Hole P600 | |
| 28.98V Clamp 108.7A Ipp Tvs Diode Through Hole P600 | |
| 288.75V Clamp 10.9A Ipp Tvs Diode Through Hole P600 | |
| 289V Clamp 10.4A Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp 102.8A Ipp Tvs Diode Through Hole P600 | |
| 292V Clamp 10.3A Ipp Tvs Diode Through Hole P600 | |
| 30.66V Clamp 102.7A Ipp Tvs Diode Through Hole P600 | |
| 303.45V Clamp 10.4A Ipp Tvs Diode Through Hole P600 | |
| 308V Clamp 9.7A Ipp Tvs Diode Through Hole P600 | |
| 310V Clamp 9.7A Ipp Tvs Diode Through Hole P600 | |
| 310V Clamp 9.7A Ipp Tvs Diode Through Hole R-6 | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Through Hole P600 | |
| 32.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 324V Clamp 9.3A Ipp Tvs Diode Through Hole P600 | |
| 325.5V Clamp 9.7A Ipp Tvs Diode Through Hole P600 | |
| 329.2V Clamp 9.1A Ipp Tvs Diode Through Hole P600 | |
| 34.02V Clamp 92.6A Ipp Tvs Diode Through Hole P600 | |
| 340V Clamp 8.8A Ipp Tvs Diode Through Hole P600 | |
| 345.66V Clamp 9.1A Ipp Tvs Diode Through Hole P600 | |
| 349.5V Clamp 8.6A Ipp Tvs Diode Through Hole P600 | |
| 35.5V Clamp 84.4A Ipp Tvs Diode Through Hole P600 | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Through Hole P600 | |
| 356V Clamp 8.4A Ipp Tvs Diode Through Hole P600 | |
| 366.98V Clamp 8.6A Ipp Tvs Diode Through Hole P600 | |
| 37.28V Clamp 84.5A Ipp Tvs Diode Through Hole P600 | |
| 371.1V Clamp 8.1A Ipp Tvs Diode Through Hole P600 | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Through Hole P600 | |
| 38.9V Clamp 77.2A Ipp Tvs Diode Through Hole P600 | |
| 38.9V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 389.66V Clamp 8.1A Ipp Tvs Diode Through Hole P600 | |
| 40.85V Clamp 77.1A Ipp Tvs Diode Through Hole P600 | |
| 42.1V Clamp 71.2A Ipp Tvs Diode Through Hole P600 | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Through Hole P600 | |
| 44.21V Clamp 71.3A Ipp Tvs Diode Through Hole P600 | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Through Hole P600 | |
| 45.4V Clamp 66A Ipp Tvs Diode Through Hole P600 | |
| 45.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 47.67V Clamp 66.1A Ipp Tvs Diode Through Hole P600 | |
| 48.4V Clamp 62A Ipp Tvs Diode Through Hole P600 | |
| 48.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 50.82V Clamp 62A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 55.97V Clamp 56.3A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 61.01V Clamp 51.6A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Through Hole P600 | |
| 67.73V Clamp 46.5A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 72.7V Clamp 41.2A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Through Hole P600 | |
| 72.87V Clamp 43.2A Ipp Tvs Diode Through Hole P600 | |
| 76.34V Clamp 41.3A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 81.27V Clamp 38.8A Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Through Hole P600 | |
| 86.52V Clamp 36.4A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp 326A Ipp Tvs Diode Through Hole P600 | |
| 9.66V Clamp 326.1A Ipp Tvs Diode Through Hole P600 | |
| TVS DIODE 16VWM 26VC P600 | |
| TVS DIODE 16VWM 26VC R6 | |
| TVS DIODE 170VWM 275VC P600 | |
| TVS DIODE 170VWM 275VC R6 | |
| TVS DIODE 17VWM 27.6VC P600 | |
| TVS DIODE 17VWM 27.6VC R6 | |
| TVS DIODE 180VWM 289VC R6 | |
| TVS DIODE 180VWM 292VC P600 | |
| TVS DIODE 180VWM 292VC R6 | |
| TVS DIODE 18VWM 29.2VC P600 | |
| TVS DIODE 18VWM 29.2VC R6 | |
| TVS DIODE 190VWM 308VC P600 | |
| TVS DIODE 190VWM 308VC R6 | |
| TVS DIODE 19VWM 30.8VC R6 | |
| TVS DIODE 200VWM 324VC P600 | |
| TVS DIODE 200VWM 324VC R6 | |
| TVS DIODE 200VWM 329.2VC R6 | |
| TVS DIODE 20VWM 32.4VC P600 | |
| TVS DIODE 20VWM 32.4VC R6 | |
| TVS DIODE 210VWM 340VC P600 | |
| TVS DIODE 210VWM 349.5VC R6 | |
| TVS DIODE 210VWM 350VC R6 | |
| TVS DIODE 220VWM 356VC P600 | |
| TVS DIODE 220VWM 356VC R6 | |
| TVS DIODE 220VWM 371.1VC R6 | |
| TVS DIODE 22VWM 35.5VC P600 | |
| TVS DIODE 22VWM 35.5VC R6 | |
| TVS DIODE 24VWM 38.9VC P600 | |
| TVS DIODE 24VWM 38.9VC R6 | |
| TVS DIODE 250VWM 405VC R6 | |
| TVS DIODE 26VWM 42.1VC P600 | |
| TVS DIODE 26VWM 42.1VC R6 | |
| TVS DIODE 28VWM 45.4VC P600 | |
| TVS DIODE 28VWM 45.4VC R6 | |
| TVS DIODE 300VWM 486VC R6 | |
| TVS DIODE 30VWM 48.4VC P600 | |
| TVS DIODE 30VWM 48.4VC R6 | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 33VWM 53.3VC R6 | |
| TVS DIODE 350VWM 567VC R6 | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 36VWM 58.1VC R6 | |
| TVS DIODE 400VWM 648VC R6 | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 40VWM 64.5VC R6 | |
| TVS DIODE 43VWM 69.4VC P600 | |
| TVS DIODE 43VWM 69.4VC R6 | |
| TVS DIODE 440VWM 713VC R6 | |
| TVS DIODE 45VWM 72.7VC P600 | |
| TVS DIODE 45VWM 72.7VC R6 | |
| TVS DIODE 48VWM 77.4VC P600 | |
| TVS DIODE 48VWM 77.4VC R6 | |
| TVS DIODE 51VWM 82.4VC P600 | |
| TVS DIODE 51VWM 82.4VC R6 | |
| TVS DIODE 5VWM 9.2VC P600 | |
| TVS DIODE 5VWM 9.2VC R6 |
| << Prev | Next >> |