32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 20V 5kW BIDIR SMC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ20CABBCT-ND | 52AC9921 |
| Product Name | TVS Diodes | Dio Tvs Vwm 20V 5Kw Bidir Smc Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | |
| VC | 32.4 volts |