Win Source Part Number: 1362228-5.0SMDJ28A/T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 5.0SMDJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Current - Peak Pulse (10/1000µs): 110A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Unidirectional Channels: 1
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ28A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ28A/TR13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362228-5.0SMDJ28A/TR13 | 13-5.0SMDJ28A/TR13DKR-ND | 144-5.0SMDJ28A/TR13 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode |
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts |