Littelfuse, Inc. 5000W 20V TVS Protection Diode 5.0SMDJ20CA-T7

Description
Trans Voltage Suppressor Diode, 5000W, 20V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ20CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ20CA-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5000W, 20V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ20CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ20CA-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W 20V TVS Protection Diode - 144-5.0SMDJ20CA-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 20V TVS Protection Diode
144-5.0SMDJ20CA-T7
5000W 20V TVS Protection Diode 144-5.0SMDJ20CA-T7
Trans Voltage Suppressor Diode, 5000W, 20V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ20CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ20CA-T7 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 20V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ20CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ20CA-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ20CA-T7TR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ20CA-T7CT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ20CA-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Electronic Surplus - 5.0SMDJ20CA-T7 - 759737-5.0SMDJ20CA-T7 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 5.0SMDJ20CA-T7
759737-5.0SMDJ20CA-T7
Electronic Surplus - 5.0SMDJ20CA-T7 759737-5.0SMDJ20CA-T7
Manufacturer: Littelfuse Inc. Win Source Part Number: 759737-5.0SMDJ20CA-T 7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 155A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AB, SMC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22.2V Voltage - Clamping (Maximum) at Ipp: 32.4V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759737-5.0SMDJ20CA-T7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 155A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22.2V
Voltage - Clamping (Maximum) at Ipp: 32.4V

Buy Now
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse - 33AC1140 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse
33AC1140
Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse 33AC1140
TVS DIODE, 5KW, 20V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5KW, 20V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ20CA-T7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ20CA-T7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ20CA-T7
TVS DIODE 20VWM 32.4VC DO214AB

TVS DIODE 20VWM 32.4VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ20CA-T7
TVS Diodes / ESD Suppressors 5.0SMDJ20CA-T7
TVS Diodes / ESD Suppressors 5kW 20V 5% Bi-Directional

TVS Diodes / ESD Suppressors 5kW 20V 5% Bi-Directional

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5.0SMDJ20CA-T7 5.0SMDJ20CA-T7TR-ND 759737-5.0SMDJ20CA-T7 33AC1140 5.0SMDJ20CA-T7 5.0SMDJ20CA-T7
Product Name 5000W 20V TVS Protection Diode TVS Diodes Electronic Surplus - 5.0SMDJ20CA-T7 Tvs Diode, 5Kw, 20V, Bidir, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB DO-214AB (SMCJ) DO-214AB-2 (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data