Littelfuse, Inc. TVS Diodes 5.0SMDJ36A-T7

Description
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5.0SMDJ36A-T7TR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ36A-T7CT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ36A-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
36V TVS Protection Diode - 144-5.0SMDJ36A-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V TVS Protection Diode
144-5.0SMDJ36A-T7
36V TVS Protection Diode 144-5.0SMDJ36A-T7
5kW TVS Diode, 36V, Unidirectional, SMC, 5.0SMDJ Product overview: 5.0SMDJ36A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ36A-T7 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 36V, Unidirectional, SMC, 5.0SMDJ Product overview: 5.0SMDJ36A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ36A-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334777-5.0SMDJ36A-T7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334777-5.0SMDJ36A-T7
Circuit Protection - TVS - Diodes 1334777-5.0SMDJ36A-T7
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334777-5.0SMDJ36A-T 7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Telecom Standard Package: 500 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 86.1A Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: -5.0SMDJ36A-T7,5.0SM DJ36A-T7DKR,5.0SMDJ3 6A-T7CT,5.0SMDJ36A-T 7-ND,5.0SMDJ36A-T7TR RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334777-5.0SMDJ36A-T7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Telecom
Standard Package: 500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 86.1A
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: -5.0SMDJ36A-T7,5.0SMDJ36A-T7DKR,5.0SMDJ36A-T7CT,5.0SMDJ36A-T7-ND,5.0SMDJ36A-T7TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ36A-T7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ36A-T7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ36A-T7
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ36A-T7TR-ND 144-5.0SMDJ36A-T7 1334777-5.0SMDJ36A-T7 5.0SMDJ36A-T7
Product Name TVS Diodes 36V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data