Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ22AS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ22AS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ22AS
Single Chip Design, 5000W 5.0SMDJ22AS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - 18-5.0SMDJ22ASDKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-5.0SMDJ22ASCT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-5.0SMDJ22ASTR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-5.0SMDJ22AS
TVS Protection Diode 144-5.0SMDJ22AS
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ22AS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ22AS can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ22AS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ22AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1356763-5.0SMDJ22AS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1356763-5.0SMDJ22AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1356763-5.0SMDJ22AS
Win Source Part Number: 1356763-5.0SMDJ22AS Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 5.0SMDJxxS Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Base Product Number: 5.0SMDJ Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Telecom REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Current - Peak Pulse (10/1000µs): 140.8A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1356763-5.0SMDJ22AS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 5.0SMDJxxS
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Base Product Number: 5.0SMDJ
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Telecom
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Current - Peak Pulse (10/1000µs): 140.8A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ22AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ22AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ22AS
TVS DIODE 22VWM 35.5V DO214 TR13

TVS DIODE 22VWM 35.5V DO214 TR13

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ22AS
TVS Diodes / ESD Suppressors 5.0SMDJ22AS
TVS Diodes / ESD Suppressors TVS 5KW 22V 5%UNI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 5KW 22V 5%UNI DO-214AB TR13 RoHS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ22AS 18-5.0SMDJ22ASDKR-ND 144-5.0SMDJ22AS 1356763-5.0SMDJ22AS 5.0SMDJ22AS 5.0SMDJ22AS
Product Name Single Chip Design, 5000W TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
VC 35.5 volts 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts 24.4 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2
Unlock Full Specs
to access all available technical data