26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 16V 5kW UNIDIR SMC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ16A-ND | 52AC9903 |
| Product Name | TVS Diodes | Dio Tvs Vwm 16V 5Kw Unidir Smc Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | |
| VC | 26 volts |